Status: | Production |
---|---|
Series: | AD589 |
RoHS: | Not Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
2
in stock
|
Buy Now |
Superior Replacement for Other 1.2 V References |
Wide Operating Range: 50 µA to 5 mA |
Low Power: 60 µW Total PD at 50 µA |
Low Temperature Coefficient: |
10 ppm/°C Max, 0°C to 70/°C (AD589M) |
2-Terminal Zener Operation |
Low Output Impedance: 0.6 Ω |
No Frequency Compensation Required |
Low Cost |
MIL-STD-883 Compliant Versions Available |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD589TH/883B?
Additional datasheets, footprints and schematics for AD589TH/883B are listed on our Part Details page. You can also find images and similar parts to AD589TH/883B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD589TH/883B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD589TH/883B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD589TH/883B fall under?
The AD589TH/883B is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD589TH/883B when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD589TH/883B you can contact the distributor directly for product support, shipping queries etc.
Is the AD589TH/883B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD589TH/883B have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD589TH/883B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD589TH/883B often in real-time on the comparison pages.
What if I can't find stock of AD589TH/883B?
You can fill out our help required form which you can use to request a quote for AD589TH/883B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.