Status: | Production |
---|---|
Series: | AD589 |
RoHS: | Compliant |
Superior Replacement for Other 1.2 V References |
Wide Operating Range: 50 µA to 5 mA |
Low Power: 60 µW Total PD at 50 µA |
Low Temperature Coefficient: |
10 ppm/°C Max, 0°C to 70/°C (AD589M) |
2-Terminal Zener Operation |
Low Output Impedance: 0.6 Ω |
No Frequency Compensation Required |
Low Cost |
MIL-STD-883 Compliant Versions Available |
IC - 1.2V REFERENCE IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD589SH?
Additional datasheets, footprints and schematics for AD589SH are listed on our Part Details page. You can also find images and similar parts to AD589SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD589SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD589SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD589SH fall under?
The AD589SH is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD589SH when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD589SH you can contact the distributor directly for product support, shipping queries etc.
Is the AD589SH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD589SH have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD589SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD589SH often in real-time on the comparison pages.
What if I can't find stock of AD589SH?
You can fill out our help required form which you can use to request a quote for AD589SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.