AD585SE Sample/Track and Hold Amplifiers by Analog Devices

Status: Production
Series: AD585
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD585 is a complete monolithic sample-and-hold circuit consisting of a high performance operational amplifier in series with an ultralow leakage analog switch and a FET input integrating amplifier. An internal holding capacitor and matched

Where to Buy

Prices starting from US$106.84

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$106.84
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

3.0 ms Acquisition Time to 60.01% max
Low Droop Rate: 1.0 mV/ms max
Sample/Hold Offset Step: 3 mV max
Aperture Jitter: 0.5 ns
Extended Temperature Range: –55°C to +125°C
Internal Hold Capacitor
Internal Application Resistors
See datasheet for additional features

Alternative Descriptions

IC - HI SPD. SAMPLE/HOLD | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD585SE?

Additional datasheets, footprints and schematics for AD585SE are listed on our Part Details page. You can also find images and similar parts to AD585SE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD585SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD585SE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD585SE fall under?

The AD585SE is listed under Sample/Track and Hold Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD585SE when available in the Sample/Track and Hold Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD585SE you can contact the distributor directly for product support, shipping queries etc.

Is the AD585SE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD585SE have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD585SE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD585SE often in real-time on the comparison pages.

What if I can't find stock of AD585SE?

You can fill out our help required form which you can use to request a quote for AD585SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay