AD585JPZ Sample/Track and Hold Amplifiers by Analog Devices

Status: Last Time Buy
Series: AD585
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD585 is a complete monolithic sample-and-hold circuit consisting of a high performance operational amplifier in series with an ultralow leakage analog switch and a FET input integrating amplifier. An internal holding capacitor and matched

No distributors results available

Features

3.0 ms Acquisition Time to 60.01% max
Low Droop Rate: 1.0 mV/ms max
Sample/Hold Offset Step: 3 mV max
Aperture Jitter: 0.5 ns
Extended Temperature Range: –55°C to +125°C
Internal Hold Capacitor
Internal Application Resistors
See datasheet for additional features


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD585JPZ?

Additional datasheets, footprints and schematics for AD585JPZ are listed on our Part Details page. You can also find images and similar parts to AD585JPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD585JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD585JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD585JPZ fall under?

The AD585JPZ is listed under Sample/Track and Hold Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD585JPZ when available in the Sample/Track and Hold Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD585JPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD585JPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD585JPZ have stock available?

There is no stock from authorised distributors for AD585JPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD585JPZ often in real-time on the comparison pages.

What if I can't find stock of AD585JPZ?

You can fill out our help required form which you can use to request a quote for AD585JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay