AD581SH Part Information
Details for AD581SH by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Downloads
Part Features
- Laser trimmed to high accuracy 10.000 V u00b15 mV (L and U models) Trimmed temperature coefficient 5 ppm/u00b0C maximum, 0u00b0C to 70u00b0C (L model) 10 ppm/u00b0C maximum, u221255u00b0C to +125u00b0C (U model) Excellent long-term stability 25 ppm/1000 hrs (noncumulative) u221210 V reference capability Low quiescent current: 1.0 mA maximum 10 mA current output capability 3-pin TO-5 package MIL-STD-883 compliant versions available
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | AD581 Series |
Reference Voltage | 10V |
Initial Accuracy | 30mV |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | TO-5 |
No. of Pins | 3Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage Max | 30V |
Input Voltage Min | 12V |
Reference Voltage Tolerance | 30mV |
Reference Volts | 10V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD581SH?
Additional datasheets, footprints and schematics for AD581SH are listed in our Part Details tab. You can also find the AD581SH image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD581SH in the Pricing & Inventory tab next to part details. You can view AD581SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD581SH fall under?
The AD581SH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD581SH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD581SH you can contact the distributor directly for product support, shipping queries etc.
Is the AD581SH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD581SH have stock available?
There is no stock from authorised distributors for AD581SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD581SH often in real-time on the comparison pages.
What if I can't find stock of AD581SH?
You can fill out our help required form which you can use to request a quote for AD581SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.