Status: | Production |
---|---|
Series: | AD580 |
RoHS: | Compliant |
Prices starting from US$13.06
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$13.06
|
100
in stock
|
Buy Now |
Laser Trimmed to High Accuracy: 2.500 V ± 0.4% |
3-Terminal Device: Voltage In/Voltage Out |
Excellent Temperature Stability: 10 ppm/°C (AD580M, U) |
Low Quiescent Current: 1.5 mA max |
Excellent Long-Term Stability: 250 µV (25 µV/Month) |
Small, Hermetic IC Package: TO-52 Can |
MIL-STD-883 Compliant Versions Available |
IC - 2.5 V REFERENCE IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD580KH?
Additional datasheets, footprints and schematics for AD580KH are listed on our Part Details page. You can also find images and similar parts to AD580KH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD580KH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD580KH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD580KH fall under?
The AD580KH is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD580KH when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD580KH you can contact the distributor directly for product support, shipping queries etc.
Is the AD580KH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD580KH have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD580KH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD580KH often in real-time on the comparison pages.
What if I can't find stock of AD580KH?
You can fill out our help required form which you can use to request a quote for AD580KH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.