AD5791ARUZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5791
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD57911 is a single 20-bit, unbuffered voltage-output DACthat operates from a bipolar supply of up to 33 V. The AD5791accepts a positive reference input in the range 5 V to VDD – 2.5 Vand a negative reference input in the range VSS + 2.5 V to 0 V.The AD5791 offers a relative accuracy specification of ±1 LSBmax, and operation is guaranteed monotonic with a ±1 LSBdifferential nonlinearity (DNL) maximum specification.The device uses a versatile 3-wire serial interface that operates atclock rates up to 35 MHz and that is compatible with standardserial peripheral interface (SPI), QSPI™, MICROWIRE™, and DSP interface standards. The device incorporates a power-on reset circuit that ensures the DACoutput powers up to 0 V and in a known output impedance stateand remains in this state until a valid write to the device takesplace. The device provides an output clamp feature that places the outputin a defined load state.Product Highlights 1 ppm Accuracy. Wide Power Supply Range up to ±16.5 V. Operating Temperature Range: −40°C to +125°C. Low 7.5 nV/√Hz Noise Spectral Density. Low 0.05 ppm/°C Temperature Drift.

Where to Buy

Prices starting from US$44.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$44.57
293
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$69.10
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.67
-
Buy Now
Logo for element14
element14
from US$76.58
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$65.13
-
Buy Now
Logo for Farnell
Farnell
from US$73.63
-
Buy Now

Features

1 ppm resolution
1 ppm INL
7.5 nV/√Hz noise spectral density
0.19 LSB long term linearity stability
<0.05 ppm/°C temperature drift
1μs settling time
1.4 nV-sec glitch impulse
Operating temperature range: −40°C to +125°C
20-Lead TSSOP package
Wide power supply range up to ±16.5 V
35 MHz Schmitt triggered digital interface
1.8 V compatible digital interfaceAD5791-EP supports defense and aerospace applications (AQEC standard)
Download the AD5791-EP Data Sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12664 DSCC Drawing Number

Alternative Descriptions

20bit, 2LSB, Unbuffered Ref | Analog Devices
Dac, 20Bit, Tssop-20, -40 To 125Deg C | Newark Electronics
DAC, 20BIT, TSSOP-20, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5791ARUZ?

Additional datasheets, footprints and schematics for AD5791ARUZ are listed on our Part Details page. You can also find images and similar parts to AD5791ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5791ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5791ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5791ARUZ fall under?

The AD5791ARUZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5791ARUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5791ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5791ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5791ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD5791ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5791ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD5791ARUZ?

You can fill out our help required form which you can use to request a quote for AD5791ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay