Status: | Production |
---|---|
Series: | AD5764 |
RoHS: | Compliant |
Prices starting from US$35.06
Complete quad, 16-bit digital-to-analog converter (DAC) |
Programmable output range ±10 V, ±10.2564 V, or ±10.5263 V |
±1 LSB maximum INL error, |
±1 LSB maximum DNL error |
Low noise: 60 nV/√Hz |
Settling time: 10 μs maximum |
Integrated reference buffers |
Output control during power-up/brownout |
Programmable short-circuit protection |
See Data Sheet for Additional InformationSupports Defense and Aerospace Applications (AQEC Standard) |
Download AD5764-EP Data Sheet (pdf) |
Extended temperature range: |
−55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14622-01XE DSCC Drawing Number |
QUAD 16-BIT +/-15V DAC | Analog Devices |
Dac, 16Bit, Tqfp-32, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, TQFP-32, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5764CSUZ?
Additional datasheets, footprints and schematics for AD5764CSUZ are listed on our Part Details page. You can also find images and similar parts to AD5764CSUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5764CSUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5764CSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5764CSUZ fall under?
The AD5764CSUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5764CSUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5764CSUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5764CSUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5764CSUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5764CSUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5764CSUZ often in real-time on the comparison pages.
What if I can't find stock of AD5764CSUZ?
You can fill out our help required form which you can use to request a quote for AD5764CSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.