Status: | Production |
---|---|
Series: | AD5760 |
RoHS: | Compliant |
True 16-bit voltage output DAC, ±0.5 LSB INL |
8 nV/√Hz output noise spectral density |
0.00625 LSB long-term linearity error stability |
±0.018 ppm/°C gain error temperature coefficient |
2.5 µs output voltage settling time |
3.5 nV-sec midscale glitch impulse |
Integrated precision reference buffers |
Operating temperature range: |
−40°C to +125°C |
4mm x 5mm LFCSP package |
Wide power supply range of up to ±16.5 V |
35 MHz Schmitt triggered digital interface |
1.8 V compatible digital interface |
16bit, 2LSB, buffered Ref | Analog Devices |
Da Converter, 16Bit, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5760ACPZ?
Additional datasheets, footprints and schematics for AD5760ACPZ are listed on our Part Details page. You can also find images and similar parts to AD5760ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5760ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5760ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5760ACPZ fall under?
The AD5760ACPZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5760ACPZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5760ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5760ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5760ACPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD5760ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5760ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD5760ACPZ?
You can fill out our help required form which you can use to request a quote for AD5760ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.