Status: | Production |
---|---|
Series: | AD5755 |
RoHS: | Compliant |
16-bit resolution and monotonicity |
Dynamic power control for thermal management |
Current and voltage output pins connectable to a single terminal |
Current output ranges: 0 mA to 20 mA, 4 mA to 20 mA, or 0 mA to 24 mA |
±0.05% total unadjusted error (TUE) maximum |
Voltage output ranges (with 20% overrange): 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V |
±0.04% total unadjusted error (TUE) maximum |
User programmable offset and gain |
On-chip diagnostics |
On-chip reference (±10 ppm/°C maximum) |
−40°C to +105°C temperature range |
16Bit Quad, V/I DAC with Dynam | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5755BCPZ?
Additional datasheets, footprints and schematics for AD5755BCPZ are listed on our Part Details page. You can also find images and similar parts to AD5755BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5755BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5755BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5755BCPZ fall under?
The AD5755BCPZ is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5755BCPZ when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5755BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5755BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5755BCPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5755BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5755BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD5755BCPZ?
You can fill out our help required form which you can use to request a quote for AD5755BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.