AD5754AREZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5754
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5724 / AD5734 / AD5754 are quad, 12-/14-/16-bit, serialinput, voltage output digital-to-analog converters. They operate from single-supply voltages from +4.5 V up to +16.5 V or dual-supply voltages from ±4.5 V up to ±16.5 V. Nominal full-scaleoutput range is software-selectable from +5 V, +10 V, +10.8 V, ±5 V, ±10 V, or ±10.8 V. Integrated output amplifiers, referencebuffers, and proprietary power-up/power-down control circuitry are also provided.The devices offer guaranteed monotonicity, integral nonlinearity (INL) of ±16 LSB maximum, low noise, and 10 µs maximum settling time.The AD5724 / AD5734 / AD5754 use a serial interface that operates at clock rates up to 30 MHz and are compatible with DSP and microcontroller interface standards. Double buffering allows the simultaneous updating of all DACs. The input coding is user-selectable twos complement or offset binary for a bipolar output (depending on the state of Pin BIN/2sComp), and straight binary for a unipolar output. The asynchronous clear function clears all DAC registers to a user-selectable zero-scale or mid-scale output. The parts are available in a 24-lead TSSOP and offer guaranteed specifications over the −40°C to +85°C industrial temperature range.

Where to Buy

Prices starting from US$12.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.19
154
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$19.80
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.74
35
in stock
Buy Now
Logo for element14
element14
from US$21.03
35
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.66
35
in stock
Buy Now

Features

Complete, quad, 12-/14-/16-bit digital-to-analog converter (DAC)
Operates from single/dual supplies
Software programmable output range
+5 V, +10 V, +10.8 V, ±5 V, ±10 V, ±10.8 V
INL error: ±16 LSB maximum, DNL error: ±1 LSB maximum
Total unadjusted error (TUE): 0.1% FSR maximum
Settling time: 10 μs maximum
Integrated reference buffers
See data sheet for additional features

Alternative Descriptions

Quad 16Bit DAC 16 lsb INL | Analog Devices
Dac, 16Bit, Tssop-Ep-24, -40 To 85Deg C | Newark Electronics
DAC, 16BIT, TSSOP-EP-24, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5754AREZ?

Additional datasheets, footprints and schematics for AD5754AREZ are listed on our Part Details page. You can also find images and similar parts to AD5754AREZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5754AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5754AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5754AREZ fall under?

The AD5754AREZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5754AREZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5754AREZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5754AREZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5754AREZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5754AREZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5754AREZ often in real-time on the comparison pages.

What if I can't find stock of AD5754AREZ?

You can fill out our help required form which you can use to request a quote for AD5754AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay