Status: | Production |
---|---|
Series: | AD5750-1 |
RoHS: | Compliant |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.10
|
14
in stock
|
Buy Now |
Current output ranges: |
4 mA to 20 mA, 0 mA to 20 mA or 0 mA to 24 mA, ±20 mA, and ±24 mA |
±0.03% FSR total unadjusted error (TUE) |
±5 ppm/°C typical output drift |
Voltage output ranges: |
0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, with 20% overrange |
±0.02% FSR TUE |
±3 ppm/°C typical output drift |
Flexible serial digital interface |
On-chip output fault detection |
PEC error checking |
Asynchronous CLEAR function |
Flexible power-up condition to 0 V or tristate |
Power supply range |
AVDD: +12 V (± 10%) to +24 V (± 10%) |
AVSS: −12 V (± 10%) to −24 V (± 10%) |
Output loop compliance to AVDD − 2.75 V |
Temperature range: −40°C to +105°C |
32-lead, 5 mm × 5 mm LFCSP package |
PLC OUT DRIVER +/-24V 0-2.5V I | Analog Devices |
Where can I find additional details, specifications and documents for a AD5750-1ACPZ?
Additional datasheets, footprints and schematics for AD5750-1ACPZ are listed on our Part Details page. You can also find images and similar parts to AD5750-1ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5750-1ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5750-1ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5750-1ACPZ fall under?
The AD5750-1ACPZ is listed under Industrial 4-20mA Driver.
Can I view similar or alternative parts?
You can view similar parts to AD5750-1ACPZ when available in the Industrial 4-20mA Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5750-1ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5750-1ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5750-1ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD5750-1ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5750-1ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD5750-1ACPZ?
You can fill out our help required form which you can use to request a quote for AD5750-1ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.