AD574AJNZ Part Information
Details for AD574AJNZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 41.3400 |
5 | 40.8200 |
10 | 38.5700 |
25 | 32.3400 |
Stock Information
Details
Part Downloads
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | - |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -11.4V |
Supply Voltage Max | 16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | Internal Reference Microprocessor Compatible Parallel O/P Successive Approximation |
Base Number | 574 |
Conversion Time | 35µs |
IC Case Style | DIP |
IC Generic Number | 574 |
IC Temperature Range | Commercial |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 574 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 725mW |
Supply Current | 30mA |
Supply Voltage Range | ± 11.4V to ± 16.5V |
Alternative Part Descriptions
- Analogue to Digital Converter, 12 bit, Dual (+/-), -11.4 V, 16.5 V, DIP RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD574AJNZ?
Additional datasheets, footprints and schematics for AD574AJNZ are listed in our Part Details tab. You can also find the AD574AJNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD574AJNZ in the Pricing & Inventory tab next to part details. You can view AD574AJNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD574AJNZ fall under?
The AD574AJNZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD574AJNZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD574AJNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD574AJNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD574AJNZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD574AJNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD574AJNZ often in real-time on the comparison pages.
What if I can't find stock of AD574AJNZ?
You can fill out our help required form which you can use to request a quote for AD574AJNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.