AD5726YRSZ-500RL7 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5726
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5726 is a quad, 12-bit, serial input, voltage output digital-to-analog converter (DAC) fabricated on Analog Devices, Inc., iCMOS® process technology* that offers guaranteed monotonicity and integral nonlinearity (INL) of ±1 LSB maximum.Output voltage swing is set by two reference inputs, VREFP and VREFN. The DAC offers a unipolar positive output range when the VREFN input is set to 0 V and the VREFP input is set to a positive voltage. A similar configuration with VREFP at 0 V and VREFN at a negative voltage provides a unipolar negative output range.Bipolar outputs are configured by connecting both VREFP and VREFN to nonzero voltages. This method of setting output voltage ranges has advantages over the bipolar offsetting methods because it is not dependent on internal and external resistors with different temperature coefficients.The AD5726 uses a serial interface that operates at clock rates up to 30 MHz and is compatible with DSP and microcontroller interface standards. The asynchronous CLR function clears all DAC registers to a user-selectable zero-scale or midscale output.The AD5726 is available in 16-lead SSOP, 20-lead SSOP, and 16-lead SOIC packages. It can be operated from a wide variety of supply and reference voltages with supplies ranging from single +5 V to ±15 V, and references ranging from +2.5 V to ±10 V. Power dissipation is less than 240 mW with ±15 V supplies and only 30 mW with a +5 V supply. Operation is specified over the temperature range of −40°C to +125°C.A similar device, also available from Analog Devices is the AD5725, which is a quad, 12-bit, parallel input, unipolar/ bipolar, voltage output DAC.

Where to Buy

Prices starting from US$13.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.80
1,028
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.34
62
in stock
Buy Now
Logo for element14
element14
from US$19.60
62
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.54
62
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$19.19
-
Buy Now

Features

+5 V to ±15 V operation
Unipolar or bipolar operation
±1 LSB maximum INL error,
±1 LSB maximum DNL error
Double-buffered inputs
Simultaneous updating via LDAC
Asynchronous CLR to zero scale/midscale
See Data Sheet for Additional Information

Alternative Descriptions

Quad 12Bit DAC 0.5 LSB INL SER | Analog Devices
Da Converter, 12Bit, Ssop | Newark Electronics
DA CONVERTER, 12BIT, SSOP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5726YRSZ-500RL7?

Additional datasheets, footprints and schematics for AD5726YRSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5726YRSZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5726YRSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5726YRSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5726YRSZ-500RL7 fall under?

The AD5726YRSZ-500RL7 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5726YRSZ-500RL7 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5726YRSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5726YRSZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5726YRSZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5726YRSZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5726YRSZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5726YRSZ-500RL7?

You can fill out our help required form which you can use to request a quote for AD5726YRSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay