AD5725BRSZ-REEL Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5725
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5725 is a quad, 12-bit, parallel input, voltage output digital-to-analog converter that offers guaranteed monotonicity, integral nonlinearity (INL) of ±0.5 LSB maximum and 10 μs maximum settling time.Output voltage swing is set by two reference inputs, VREFP and VREFN. By setting the VREFN input to 0 V and the VREFP to a positive voltage, the DAC provides a unipolar positive output range. A similar configuration with VREFP at 0 V and VREFN at a negative voltage provides a unipolar negative output range. Bipolar outputs are configured by connecting both VREFP and VREFN to nonzero voltages. This method of setting output voltage ranges has advantages over the bipolar offsetting methods because it is not dependent on internal and external resistors with different temperature coefficients. Digital controls allow the user to load or read back data from any DAC, load any DAC, and transfer data to all DACs at one time. The AD5725 is available in a 28-lead SSOP package. It can be operated from a wide variety of supply and reference voltages, with supplies ranging from single +5 V to ±15 V, and references from +2.5 V to ±10 V. Power dissipation is less than 270 mW with ±15 V supplies and only 40 mW with a +5 V supply. Operation is specified over the temperature range of −40°C to +85°C.

Where to Buy

Prices starting from US$10.12

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.12
188
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.94
-
Buy Now
Logo for Farnell
Farnell
from US$13.84
-
Buy Now

Features

+5 V to ±15 V operation
Unipolar or bipolar operation
±0.5 LSB max INL error, ±1 LSB max DNL error
Settling time: 10 μs max (10 V step)
Double-buffered inputs
Simultaneous updating via LDAC
Asynchronous CLR to zero/mid scale
Readback
Operating temperature range: −40°C to +85°C
iCMOS® process technology

Alternative Descriptions

Quad 12Bit DAC 0.5 LSB INL RES | Analog Devices
CONVERTER - DAC | Richardson RFPD
D/A CONVERTER, 144KSPS, SSOP-28 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5725BRSZ-REEL?

Additional datasheets, footprints and schematics for AD5725BRSZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD5725BRSZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5725BRSZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5725BRSZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5725BRSZ-REEL fall under?

The AD5725BRSZ-REEL is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5725BRSZ-REEL when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5725BRSZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the AD5725BRSZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5725BRSZ-REEL have stock available?

Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for AD5725BRSZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5725BRSZ-REEL often in real-time on the comparison pages.

What if I can't find stock of AD5725BRSZ-REEL?

You can fill out our help required form which you can use to request a quote for AD5725BRSZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay