Status: | Production |
---|---|
Series: | AD5725 |
RoHS: | Compliant |
+5 V to ±15 V operation |
Unipolar or bipolar operation |
±0.5 LSB max INL error, ±1 LSB max DNL error |
Settling time: 10 μs max (10 V step) |
Double-buffered inputs |
Simultaneous updating via LDAC |
Asynchronous CLR to zero/mid scale |
Readback |
Operating temperature range: −40°C to +85°C |
iCMOS® process technology |
Da Converter, 12Bit, Ssop-28 Rohs Compliant: Yes |Analog Devices AD5725ARSZ-1500RL7 | Newark Electronics |
DA CONVERTER, 12BIT, SSOP-28 | element14 |
Quad 12Bit DAC 1 LSB INL RESET | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5725ARSZ-1500RL7?
Additional datasheets, footprints and schematics for AD5725ARSZ-1500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5725ARSZ-1500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5725ARSZ-1500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5725ARSZ-1500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5725ARSZ-1500RL7 fall under?
The AD5725ARSZ-1500RL7 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5725ARSZ-1500RL7 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5725ARSZ-1500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5725ARSZ-1500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5725ARSZ-1500RL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5725ARSZ-1500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5725ARSZ-1500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5725ARSZ-1500RL7?
You can fill out our help required form which you can use to request a quote for AD5725ARSZ-1500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.