Status: | Production |
---|---|
Series: | AD5721 |
RoHS: | Compliant |
8 software-programmable output ranges: 0 V to +5 V, 0 V to +10 V, 0 V to +16 V, 0 V to +20 V, ±3 V, ±5 V, ±10 V, −2.5 V to +7.5 V; 5% overrange |
Total unadjusted error (TUE): 0.1% FSR maximum |
16-bit resolution: ±2 LSB maximum INL |
Guaranteed monotonicity: ±1 LSB maximum |
Single channel, 12-bit DACs |
Settling time: 7.5 μs typical |
Integrated reference buffers |
Low noise: 35 nV/√Hz |
Low glitch: 1 nV-sec |
1.8 V logic compatibility |
Asynchronous updating via LDAC |
Asynchronous RESET to zero scale/midscale |
DSP/microcontroller-compatible serial interface |
Robust 4 kV HBM ESD rating |
Available in 16-lead TSSOP and 16-lead LFCSP |
Operating temperature range: −40°C to +125°C |
D/A Converter, 12Bit, Tssop-16 Rohs Compliant: Yes |Analog Devices AD5721BRUZ | Newark Electronics |
D/A CONVERTER, 12BIT, TSSOP-16 | element14 |
12-BIT No Reference | Analog Devices |
Where can I find additional details, specifications and documents for a AD5721BRUZ?
Additional datasheets, footprints and schematics for AD5721BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5721BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5721BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5721BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5721BRUZ fall under?
The AD5721BRUZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5721BRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5721BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5721BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5721BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5721BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5721BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5721BRUZ?
You can fill out our help required form which you can use to request a quote for AD5721BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.