Status: | Production |
---|---|
Series: | AD5700 |
RoHS: | Compliant |
HART-compliant fully integrated FSK modem |
1200 Hz and 2200 Hz sinusoidal shift frequencies |
115 µA maximum supply current in receive mode |
Suitable for intrinsically safe applications |
Integrated receive band-pass filter |
Minimal external components required |
Clocking optimized for various system configurations |
Ultralow power crystal oscillator (60 µA maximum) |
External CMOS clock source |
Buffered HART output—extra drive capability |
8 kV HBM ESD rating |
1.71 V to 5.5 V power supply |
1.71 V to 5.5 V interface |
−40°C to +125°C operation |
4 mm × 4 mm LFCSP package |
HART physical layer compliant |
UART interface |
Modem, Hart, Lfcsp-Ep-24 Rohs Compliant: Yes |Analog Devices AD5700BCPZ-R5 | Newark Electronics |
MODEM, HART, LFCSP-EP-24 | element14 |
HART Industrial Comm IC, Low P | Analog Devices |
Where can I find additional details, specifications and documents for a AD5700BCPZ-R5?
Additional datasheets, footprints and schematics for AD5700BCPZ-R5 are listed on our Part Details page. You can also find images and similar parts to AD5700BCPZ-R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5700BCPZ-R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5700BCPZ-R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5700BCPZ-R5 fall under?
The AD5700BCPZ-R5 is listed under HART Interface Solutions.
Can I view similar or alternative parts?
You can view similar parts to AD5700BCPZ-R5 when available in the HART Interface Solutions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5700BCPZ-R5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5700BCPZ-R5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5700BCPZ-R5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5700BCPZ-R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5700BCPZ-R5 often in real-time on the comparison pages.
What if I can't find stock of AD5700BCPZ-R5?
You can fill out our help required form which you can use to request a quote for AD5700BCPZ-R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.