Status: | Production |
---|---|
Series: | AD5700-1 |
RoHS: | Compliant |
HART-compliant fully integrated FSK modem |
1200 Hz and 2200 Hz sinusoidal shift frequencies |
115 µA maximum supply current in receive mode |
Suitable for intrinsically safe applications |
Integrated receive band-pass filter |
Minimal external components required |
Clocking optimized for various system configurations |
Ultralow power crystal oscillator (60 µA maximum) |
External CMOS clock source |
Precision internal oscillator |
Buffered HART output—extra drive capability |
8 kV HBM ESD rating |
1.71 V to 5.5 V power supply |
1.71 V to 5.5 V interface |
−40°C to +125°C operation |
4 mm × 4 mm LFCSP package |
HART physical layer compliant |
UART interface |
MODEM, HART, LFCSP-EP-24 | Farnell |
Modem, Hart, Lfcsp-Ep-24 Rohs Compliant: Yes |Analog Devices AD5700-1ACPZ-RL7 | Newark Electronics |
HART Industrial Comm IC, With | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5700-1ACPZ-RL7?
Additional datasheets, footprints and schematics for AD5700-1ACPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5700-1ACPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5700-1ACPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5700-1ACPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5700-1ACPZ-RL7 fall under?
The AD5700-1ACPZ-RL7 is listed under HART Interface Solutions.
Can I view similar or alternative parts?
You can view similar parts to AD5700-1ACPZ-RL7 when available in the HART Interface Solutions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5700-1ACPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5700-1ACPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5700-1ACPZ-RL7 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Analog Devices have stock available or on a lead time for AD5700-1ACPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5700-1ACPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5700-1ACPZ-RL7?
You can fill out our help required form which you can use to request a quote for AD5700-1ACPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.