Status: | Production |
---|---|
Series: | AD5697R |
RoHS: | Compliant |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.30
|
4,112
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$6.33
|
84
in stock
|
Buy Now | |
element14
from US$5.07
|
84
in stock
|
Buy Now | |
Farnell
from US$4.80
|
84
in stock
|
Buy Now | |
Richardson RFPD
from US$4.64
|
78
in stock
|
Buy Now |
Low drift 2.5 V reference: 2 ppm/°C typical |
Tiny package: 3 mm × 3 mm, 16-lead LFCSP |
Total unadjusted error (TUE): ±0.1% of full-scale range (FSR) maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.1% of FSR maximum |
High drive capability: 20 mA, 0.5 V from supply rails |
User selectable gain of 1 or 2 (GAIN pin) |
Reset to zero scale or midscale (RSTSEL pin) |
1.8 V logic compatibility |
Low glitch: 0.5 nV-sec |
400 kHz I2C-compatible serial interface |
Low power: 3.3 mW at 3 V |
2.7 V to 5.5 V power supply |
−40°C to +105°C temperature range |
12-Bit 2-ch 12c nanoDAC+with o | Analog Devices |
Da Converter, 12Bit, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, TSSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5697RBRUZ?
Additional datasheets, footprints and schematics for AD5697RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5697RBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5697RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5697RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5697RBRUZ fall under?
The AD5697RBRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5697RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5697RBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5697RBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5697RBRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5697RBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5697RBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5697RBRUZ?
You can fill out our help required form which you can use to request a quote for AD5697RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.