AD5696RBRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5696R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5696R is a low power, quad, 16-bit buffered voltage output DAC. The device includes a 2.5 V, 2 ppm/°C internal reference (enabled by default) and a gain select pin giving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). The device operates from a single 2.7 V to 5.5 V supply, is guaranteed monotonic by design, and exhibits less than 0.1% FSR gain error and 1.5 mV offset error performance. The device is available in a 3 mm × 3 mm LFCSP and a TSSOP package.The AD5696R also incorporates a power-on reset circuit and a RSTSEL pin that ensures that the DAC outputs power up to zero scale or midscale and remain there until a valid write takes place. Each part contains a per-channel power-down feature that reduces the current consumption of the device to 4 μA at 3 V while in power-down mode.The AD5696R uses a versatile 2-wire serial interface that operates at clock rates up to 400 kHz, and includes a VLOGIC pin intended for 1.8 V/3 V/5 V logic.Product Highlights High Relative Accuracy (INL). AD5696R (16-bit): ±2 LSB maximum. Low Drift 2.5 V On-Chip Reference. 2 ppm/°C typical temperature coefficient. 5 ppm/°C maximum temperature coefficient. Two Package Options. 3 mm × 3 mm, 16-lead LFCSP. 16-lead TSSOP.

Where to Buy

Prices starting from US$10.91

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.91
958
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.91
145
in stock
Buy Now
Logo for element14
element14
from US$17.20
145
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.16
145
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.50
4
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.38
-
Buy Now

Features

High relative accuracy (INL): ±2 LSB maximum at 16 bits
Low drift 2.5 V reference: 2 ppm/°C typical
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
Total unadjusted error (TUE): ±0.1% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails
User selectable gain of 1 or 2 (GAIN pin)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
Low glitch: 0.5 nV-sec
400 kHz I2C-compatible serial interface
Low power: 3.3 mW at 3 V
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

16 bit 4-ch 12C nanoDAC+with o | Analog Devices
Dac, 16Bit, Tssop-16, -40 To 105Deg C | Newark Electronics
DAC, 16BIT, TSSOP-16, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5696RBRUZ?

Additional datasheets, footprints and schematics for AD5696RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5696RBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5696RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5696RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5696RBRUZ fall under?

The AD5696RBRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5696RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5696RBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5696RBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5696RBRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5696RBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5696RBRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5696RBRUZ?

You can fill out our help required form which you can use to request a quote for AD5696RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay