AD5694RBRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5694R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5694R is a low power, quad, 16-bit buffered voltage output DAC. The device includes a 2.5 V, 2 ppm/°C internal reference (enabled by default) and a gain select pin giving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). The device operates from a single 2.7 V to 5.5 V supply, is guaranteed monotonic by design, and exhibits less than 0.1% FSR gain error and 1.5 mV offset error performance. The device is available in a 3 mm × 3 mm LFCSP and a TSSOP package.The AD5694R also incorporates a power-on reset circuit and a RSTSEL pin that ensures that the DAC outputs power up to zero scale or midscale and remain there until a valid write takes place. Each part contains a per-channel power-down feature that reduces the current consumption of the device to 4 μA at 3 V while in power-down mode.The AD5694R uses a versatile 2-wire serial interface that operates at clock rates up to 400 kHz, and includes a VLOGIC pin intended for 1.8 V/3 V/5 V logic.Product Highlights High Relative Accuracy (INL). AD5694R (12-bit): ±1 LSB maximum. Low Drift 2.5 V On-Chip Reference. 2 ppm/°C typical temperature coefficient. 5 ppm/°C maximum temperature coefficient. Two Package Options. 3 mm × 3 mm, 16-lead LFCSP. 16-lead TSSOP.

Where to Buy

Prices starting from US$6.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.49
10,767
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.36
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.68
-
Buy Now
Logo for element14
element14
from US$10.77
-
Buy Now
Logo for Farnell
Farnell
from US$10.24
-
Buy Now

Features

High relative accuracy (INL): ±2 LSB maximum at 16 bits
Low drift 2.5 V reference: 2 ppm/°C typical
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
Total unadjusted error (TUE): ±0.1% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails
User selectable gain of 1 or 2 (GAIN pin)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
Low glitch: 0.5 nV-sec
400 kHz I2C-compatible serial interface
Low power: 3.3 mW at 3 V
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

12-bit 4 ch12C nanoDAC+with on | Analog Devices
Dac, 12Bit, Tssop-16, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-16, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5694RBRUZ?

Additional datasheets, footprints and schematics for AD5694RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5694RBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5694RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5694RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5694RBRUZ fall under?

The AD5694RBRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5694RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5694RBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5694RBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5694RBRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5694RBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5694RBRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5694RBRUZ?

You can fill out our help required form which you can use to request a quote for AD5694RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay