AD5693RARMZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5693R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5693R / AD5692R / AD5691R / AD5693, members of thenanoDAC+® family, are low power, single-channel, 16-/14-/12-bitbuffered voltage output DACs. The devices, except the AD5693,include an enabled by default internal 2.5 V reference, offering2 ppm/°C drift. The output span can be programmed to be 0 V toVREF or 0 V to 2 × VREF. All devices operate from a single 2.7 V to5.5 V supply and are guaranteed monotonic by design. Thedevices are available in a 2.00 mm × 2.00 mm, 8-lead LFCSP ora 10-lead MSOP.The internal power-on reset circuit ensures that the DAC registeris written to zero scale at power-up while the internal outputbuffer is configured in normal mode. The AD5693R / AD5692R /  AD5691R / AD5693 contain a power-down mode that reduces thecurrent consumption of the device to 2 μA (maximum) at 5 V andprovides software selectable output loads.The AD5693R / AD5692R / AD5691R / AD5693 use an I2Cinterface. Some device options also include an asynchronousRESET pin and a VLOGIC pin, allowing 1.8 V compatibility.Product Highlights High relative accuracy (INL): ±2 LSB maximum (AD5693R/AD5693, 16-bit). Low drift, 2.5 V on-chip reference: 2 ppm/°C typical and 5 ppm/°C maximum temperature coefficient. 2 mm × 2 mm, 8-lead LFCSP and 10-lead MSOP.

Where to Buy

Prices starting from US$4.72

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.73
466
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.81
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.65
20
in stock
Buy Now
Logo for element14
element14
from US$4.96
20
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.72
20
in stock
Buy Now

Features

Ultrasmall package: 2 mm × 2 mm, 8-lead LFCSP
High relative accuracy (INL): ±2 LSB maximum at 16 bits
Low drift, 2.5 V reference: 2 ppm/°C typical
Selectable span output: 2.5 V or 5 V
Total unadjusted error (TUE): ±0.06% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.05 % of FSR maximum
Low glitch: 0.1 nV-sec
High drive capability: 20 mA
Low power: 1.2 mW at 3.3 V
1.8 V VLOGIC compatible
Wide operating temperature range: −40°C to +105°C

Alternative Descriptions

16-BIT 12C nanoDAC+ with on-ch | Analog Devices
Dac, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 16BIT, MSOP-10, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5693RARMZ?

Additional datasheets, footprints and schematics for AD5693RARMZ are listed on our Part Details page. You can also find images and similar parts to AD5693RARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5693RARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5693RARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5693RARMZ fall under?

The AD5693RARMZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5693RARMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5693RARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5693RARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5693RARMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5693RARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5693RARMZ often in real-time on the comparison pages.

What if I can't find stock of AD5693RARMZ?

You can fill out our help required form which you can use to request a quote for AD5693RARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay