AD5689BRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5689
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5689/AD5687 members of the nanoDAC+™ family arelow power, dual, 16-/12-bit, buffered voltage output digital-to-analogconverters (DACs). The devices include a gain select pingiving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). TheAD5689/AD5687 operate from a single 2.7 V to 5.5 V supply, areguaranteed monotonic by design, and exhibit less than 0.1% FSRgain error and 1.5 mV offset error performance. Both devices areavailable in a 3 mm × 3 mm LFCSP and a TSSOP package.The AD5689/AD5687 also incorporate a power-on reset circuitand a RSTSEL pin that ensures that the DAC outputs power upto zero scale or midscale and remain there until a valid writetakes place. Each part contains a per channel power-down featurethat reduces the current consumption of the device to 4 µA at3 V while in power-down mode.The AD5689/AD5687 uses a versatile serial peripheral interfacethat operates at clock rates up to 50 MHz. Both devices containa VLOGIC pin that is intended for 1.8 V/3 V/5 V logic.Product Highlights High Relative Accuracy (INL). AD5689 (16-bit): ±2 LSB maximum Excellent DC Performance. Total unadjusted error: ±0.1% of FSR maximum Offset error: ±1.5 mV maximum Gain error: ±0.1% of FSR maximum Two Package Options. 3 mm × 3 mm, 16-lead LFCSP or 16-lead TSSOP

Where to Buy

Prices starting from US$4.92

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.92
131
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.64
112
in stock
Buy Now
Logo for element14
element14
from US$7.39
112
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.13
112
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.41
95
in stock
Buy Now

Features

High relative accuracy (INL): ±2 LSB maximum at 16 bits
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
TUE: ±0.1% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails
User-selectable gain of 1 or 2 (GAIN pin)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
Low glitch: 0.5 nV-sec
Low power: 3.3 mW at 3 V
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

16-Bit 2-ch SPI nanoDAC+ | Analog Devices
Da Converter, 16Bit, Tssop | Newark Electronics
DA CONVERTER, 16BIT, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5689BRUZ?

Additional datasheets, footprints and schematics for AD5689BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5689BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5689BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5689BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5689BRUZ fall under?

The AD5689BRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5689BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5689BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5689BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5689BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5689BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5689BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5689BRUZ?

You can fill out our help required form which you can use to request a quote for AD5689BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay