AD5687RBRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5687R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5689R/AD5687R members of the nanoDAC+™ family are low power, dual, 16-/12-bit buffered voltage output digital-to-analog converters (DACs). The devices include a 2.5 V, 2 ppm/°C internal reference (enabled by default) and a gain select pin giving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). The devices operate from a single 2.7 V to 5.5 V supply, are guaranteed monotonic by design, and exhibit less than 0.1% FSR gain error and 1.5 mV offset error performance. Both devices are available in a 3 mm × 3 mm LFCSP and a TSSOP package.The AD5689R/AD5687R also incorporate a power-on reset circuit and a RSTSEL pin that ensure that the DAC outputs power up to zero scale or midscale and remain there until a valid write takes place. Each part contains a per channel power-down feature that reduces the current consumption of the device to 4 μA at 3 V while in power-down mode.The AD5689R/AD5687R use a versatile serial peripheral interface (SPI) that operates at clock rates up to 50 MHz. Both devices contain a VLOGIC pin that is intended for 1.8 V/3 V/5 V logic.Product Highlights High Relative Accuracy (INL). AD5689R (16-bit): ±2 LSB maximum AD5687R (12-bit): ±1 LSB maximum Low Drift 2.5 V On-Chip Reference.  2 ppm/°C typical temperature coefficient  5 ppm/°C maximum temperature coefficient  Two Package Options.  3 mm × 3 mm, 16-lead LFCSP 16-lead TSSOP 

Where to Buy

Prices starting from US$3.30

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.34
355
in stock
Buy Now
Logo for element14
element14
from US$5.07
355
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.82
355
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.54
74
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.30
20
in stock
Buy Now

Features

High relative accuracy (INL): ±2 LSB maximum at 16 bits 
Low drift 2.5 V reference: 2 ppm/°C typical
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
TUE: ±0.1% of FSR maximum 
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails 
User-selectable gain of 1 or 2 (GAIN pin) 
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
Low glitch: 0.5 nV-sec
Low power: 3.3 mW at 3 V 
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range
AEC-Q100 qualified for automotive applications

Alternative Descriptions

Dac, 12Bit, Tssop-16, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-16, -40 TO 105DEG C | element14
12-Bit 2-ch SPI nanoDAC+with o | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5687RBRUZ?

Additional datasheets, footprints and schematics for AD5687RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5687RBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5687RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5687RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5687RBRUZ fall under?

The AD5687RBRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5687RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5687RBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5687RBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5687RBRUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5687RBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5687RBRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5687RBRUZ?

You can fill out our help required form which you can use to request a quote for AD5687RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay