AD5687BRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5687
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5689/AD5687 members of the nanoDAC+™ family arelow power, dual, 16-/12-bit, buffered voltage output digital-to-analogconverters (DACs). The devices include a gain select pingiving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). TheAD5689/AD5687 operate from a single 2.7 V to 5.5 V supply, areguaranteed monotonic by design, and exhibit less than 0.1% FSRgain error and 1.5 mV offset error performance. Both devices areavailable in a 3 mm × 3 mm LFCSP and a TSSOP package.The AD5689/AD5687 also incorporate a power-on reset circuitand a RSTSEL pin that ensure that the DAC outputs power upto zero scale or midscale and remain there until a valid writetakes place. Each part contains a per channel power-down featurethat reduces the current consumption of the device to 4 µA at3 V while in power-down mode.The AD5689/AD5687 uses a versatile serial peripheral interfacethat operates at clock rates up to 50 MHz. Both devices containa VLOGIC pin that is intended for 1.8 V/3 V/5 V logic.Product Highlights High Relative Accuracy (INL). AD5687 (12-bit): ±1 LSB maximum Excellent DC Performance. Total unadjusted error: ±0.1% of FSR maximum Offset error: ±1.5 mV maximum Gain error: ±0.1% of FSR maximum Two Package Options. 3 mm × 3 mm, 16-lead LFCSP or 16-lead TSSOP

Where to Buy

Prices starting from US$2.94

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.18
49
in stock
Buy Now
Logo for element14
element14
from US$4.56
49
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.41
49
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.94
23
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.16
-
Buy Now

Features

High relative accuracy (INL): ±2 LSB maximum at 16 bits
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
TUE: ±0.1% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails
User-selectable gain of 1 or 2 (GAIN pin)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
Low glitch: 0.5 nV-sec
Low power: 3.3 mW at 3 V
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

Dac, 12Bit, Tssop-16, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-16, -40 TO 105DEG C | element14
12-Bit 2-ch SPI nanoDAC+ | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5687BRUZ?

Additional datasheets, footprints and schematics for AD5687BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5687BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5687BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5687BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5687BRUZ fall under?

The AD5687BRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5687BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5687BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5687BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5687BRUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5687BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5687BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5687BRUZ?

You can fill out our help required form which you can use to request a quote for AD5687BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay