Status: | Production |
---|---|
Series: | AD5686R |
RoHS: | Compliant |
High relative accuracy (INL): ±2 LSB maximum at 16-bits |
Low drift 2.5 V reference:: 2 ppm/°C typical |
Tiny package: 3 mm × 3 mm, 16-lead LFCSP or TSSOP |
Total unadjusted error (TUE): 0.1% of FSR maximum |
Offset error: 1.5 mV maximum |
Gain error: 0.1 % of FSR maximum |
See data sheet for additional featuresAD5686R-EP supports defense and aerospace applications (AQEC standard) |
Download AD5686R-EP Data Sheet (pdf) |
Temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14335 DSCC Drawing Number |
16-bit 4-ch SPI nanoDAC+with o | Analog Devices |
Dac, 16Bit, Tssop-16, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-16, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a AD5686RARUZ?
Additional datasheets, footprints and schematics for AD5686RARUZ are listed on our Part Details page. You can also find images and similar parts to AD5686RARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5686RARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5686RARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5686RARUZ fall under?
The AD5686RARUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5686RARUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5686RARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5686RARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5686RARUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5686RARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5686RARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5686RARUZ?
You can fill out our help required form which you can use to request a quote for AD5686RARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.