AD5685RBRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5685R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5685R nanoDAC+™ is a quad, 14-bit, rail-to-rail, voltage output DAC. The device includes a 2.5V, 2ppm/˚C internal reference (enabled by default) and a gain select pin giving a full-scale output of 2.5V (gain=1) or 5V (gain=2).The device operates from a single 2.7 V to 5.5 V supply, is guaranteed monotonic by design and exhibits less than 0.1% FSR gain error and 1.5mV offset error performance. The device is available in a 3mm X 3mm LFCSP and a TSSOP package.The AD5685R also incorporates a power-on-reset circuit and a RSTSEL pin that ensures the DAC outputs power up to zero-scale or midscale, and remain there until a valid write takes place. Each device contains a per-channel power-down feature that reduces the current consumption of the device to 4 uA at 3 V while in power-down mode.The AD5685R employs a versatile SPI interface that operates at clock rates up to 50 MHz and includes a VLOGIC pin intended for 1.8V/3V/5V logic.Product Highlights High Relative Accuracy: AD5685R (14-bit): ±1LSB INL max Low drift on-chip reference: 2.5V, 2ppm/°C temperature drift Two package options: 3mm × 3mm 16-lead LFCSP or 16-lead TSSOP

Where to Buy

Prices starting from US$7.79

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.79
197
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.71
51
in stock
Buy Now
Logo for element14
element14
from US$12.89
51
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.13
51
in stock
Buy Now

Features

High relative accuracy (INL): ±2 LSB maximum at 16 bits
Low drift 2.5 V reference: 2 ppm/°C typical
Tiny package: 3 mm × 3 mm, 16-lead LFCSP
Total unadjusted error (TUE): ±0.1% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails
User selectable gain of 1 or 2 (GAIN pin)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
Low glitch: 0.5 nV-sec
Low power: 3.3 mW at 3 V
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

14-bit 4-ch SPI nanoDAC+with o | Analog Devices
Da Converter, 14Bit, Tssop | Newark Electronics
DA CONVERTER, 14BIT, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5685RBRUZ?

Additional datasheets, footprints and schematics for AD5685RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5685RBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5685RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5685RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5685RBRUZ fall under?

The AD5685RBRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5685RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5685RBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5685RBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5685RBRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5685RBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5685RBRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5685RBRUZ?

You can fill out our help required form which you can use to request a quote for AD5685RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay