Status: | Production |
---|---|
Series: | AD5676R |
RoHS: | Compliant |
High Performance |
High relative accuracy (INL): ±3 LSB maximum at 16 bits |
Total unadjusted error (TUE): ±0.14% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.06% of FSR maximum |
Low drift 2.5 V reference: 2 ppm/°C typical |
Wide Operating Ranges |
−40°C to +125°C temperature range |
2.7 V to 5.5 V power supply range |
Easy Implementation |
User selectable gain of 1 or 2 (GAIN pin/gain bit) |
1.8 V logic compatibility |
50 MHz SPI with readback or daisy chain |
20-lead, RoHS-compliant TSSOP and LFCSP |
16-ball, RoHS compliant WLCSP (AD5676R) |
Da Converter, 16Bit, Tssop | Newark Electronics |
DA CONVERTER, 16BIT, TSSOP | element14 |
16-bit octal SPI nanoDAC with | Analog Devices |
Where can I find additional details, specifications and documents for a AD5676RARUZ?
Additional datasheets, footprints and schematics for AD5676RARUZ are listed on our Part Details page. You can also find images and similar parts to AD5676RARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5676RARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5676RARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5676RARUZ fall under?
The AD5676RARUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5676RARUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5676RARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5676RARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5676RARUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5676RARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5676RARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5676RARUZ?
You can fill out our help required form which you can use to request a quote for AD5676RARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.