AD5676BRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5676
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5676 is a low power, octal, 16-bit buffered voltage output digital-to-analog converter (DAC). The device includes a gain select pin, giving a full-scale output of VREF (gain = 1) or 2 × VREF (gain = 2). The AD5676 DAC operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The AD5676 is available in 20-lead TSSOP and LFCSP packages.The internal power-on reset circuit and the RSTSEL pin of the AD5676 ensure that the output DACs power up to zero scale or midscale and then remain there until a valid write takes place. The AD5676 contains a per channel power-down mode that typically reduces the current consumption of the device to 1 µA.The AD5676 employs a versatile serial peripheral interface (SPI) that operates at clock rates up to 50 MHz, and contains a VLOGIC pin intended for 1.62 V to 5.5 V logic.Product Highlights High Relative Accuracy (INL) 16-bit: ±3 LSB maximum −40°C to +125°C temperature range 20-lead, TSSOP and LFCSP RoHS-compliant packages

Where to Buy

Prices starting from US$10.87

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.87
2,581
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$15.30
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.73
75
in stock
Buy Now
Logo for element14
element14
from US$17.37
75
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.11
75
in stock
Buy Now

Features

High performance
High relative accuracy (INL): ±3 LSB maximum at 16 bits
Total unadjusted error (TUE): ±0.14% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.06% of FSR maximum
Wide operating ranges
−40°C to +125°C temperature range
2.7 V to 5.5 V power supply
Easy implementation
User selectable gain of 1 or 2 (GAIN pin/gain bit)
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
20-lead, TSSOP and LFCSP RoHS-compliant packages

Alternative Descriptions

16-bit octal SPI nanoDAC | Analog Devices
Da Converter, 16Bit, Tssop | Newark Electronics
DA CONVERTER, 16BIT, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5676BRUZ?

Additional datasheets, footprints and schematics for AD5676BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5676BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5676BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5676BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5676BRUZ fall under?

The AD5676BRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5676BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5676BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5676BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5676BRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5676BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5676BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5676BRUZ?

You can fill out our help required form which you can use to request a quote for AD5676BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay