Status: | Production |
---|---|
Series: | AD5675 |
RoHS: | Compliant |
High performance |
High relative accuracy (INL): ±3 LSB maximum at 16 bits |
Total unadjusted error (TUE): ±0.14% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.06% of FSR maximum |
Wide operating ranges |
−40°C to +125°C temperature range |
2.7 V to 5.5 V power supply |
Easy implementation |
User selectable gain of 1 or 2 (GAIN pin/bit) |
1.8 V logic compatibility |
I2C-compatible serial interface |
Robust 2 kV HBM and 1.5 kV FICDM ESD rating |
20-lead TSSOP and LFCSP RoHS-compliant packages |
16-bit octal I2C nanoDAC | Analog Devices |
DA CONVERTER, 16BIT, TSSOP-20 | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5675ARUZ?
Additional datasheets, footprints and schematics for AD5675ARUZ are listed on our Part Details page. You can also find images and similar parts to AD5675ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5675ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5675ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5675ARUZ fall under?
The AD5675ARUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5675ARUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5675ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5675ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5675ARUZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5675ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5675ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5675ARUZ?
You can fill out our help required form which you can use to request a quote for AD5675ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.