Status: | Production |
---|---|
Series: | AD5672R |
RoHS: | Compliant |
Prices starting from US$7.16
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.16
|
753
in stock
|
Buy Now | |
Richardson RFPD
from US$10.07
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$12.53
|
19
in stock
|
Buy Now | |
element14
from US$11.83
|
19
in stock
|
Buy Now | |
Farnell
from US$11.25
|
19
in stock
|
Buy Now |
High Performance |
High relative accuracy (INL): ±3 LSB maximum at 16 bits |
Total unadjusted error (TUE): ±0.14% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.06% of FSR maximum |
Low drift 2.5 V reference: 2 ppm/°C typical |
Wide Operating Ranges |
−40°C to +125°C temperature range |
2.7 V to 5.5 V power supply range |
Easy Implementation |
User selectable gain of 1 or 2 (GAIN pin/gain bit) |
1.8 V logic compatibility |
50 MHz SPI with readback or daisy chain |
20-lead, RoHS-compliant TSSOP and LFCSP |
16-ball, RoHS compliant WLCSP (AD5676R) |
12-bit octal SPI nanoDAC with | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Da Converter, 12Bit, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, TSSOP | element14 |
Where can I find additional details, specifications and documents for a AD5672RBRUZ?
Additional datasheets, footprints and schematics for AD5672RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5672RBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5672RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5672RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5672RBRUZ fall under?
The AD5672RBRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5672RBRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5672RBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5672RBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5672RBRUZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD5672RBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5672RBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5672RBRUZ?
You can fill out our help required form which you can use to request a quote for AD5672RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.