AD5664RBRMZ-5 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5664R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5624R/AD5644R/AD5664R, members of the nanoDAC® family, are low power, quad, 12-/14-/16-bit buffered voltage-out DACs. All devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design.The AD5624R/AD5644R/AD5664R have an on-chip reference. The AD56x4R-3 has a 1.25 V, 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD56x4R-5 has a 2.5 V, 5 ppm/°C reference giving a full-scale output range of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference; all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is enabled via a software write.The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a per-channel power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment.The AD5624R/AD5644R/AD5664R use a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing.Product Highlights Quad 12-/14-/16-bit DACs. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP; 10-lead, 3 mm × 3 mm LFCSP_WD; and 12-ball, 1.665 mm × 2.245 mm WLCSP. Low power, typically consumes 1.32 mW at 3 V and 2.25 mW at 5 V.

Where to Buy

Prices starting from US$9.78

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.78
395
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.10
304
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.03
50
in stock
Buy Now
Logo for element14
element14
from US$15.53
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.46
50
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.77
-
Buy Now

Features

Low power, smallest pin-compatible, quad nanoDACs 
AD5664R: 16 bits
AD5644R: 14 bits
AD5624R: 12 bits
User selectable external or internal reference External reference default On-chip 1.25 V/2.5 V, 5 ppm/°C reference
10-lead MSOP; 10-lead, 3 mm × 3 mm LFCSP_WD; and 12-ball, 1.665 mm × 2.245 mm WLCSP
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
Power-on reset to zero scale
Per channel power-down
Serial interface, up to 50 MHz

Alternative Descriptions

Quad 5V 16bit SPI DAC with ref | Analog Devices
Dac, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 16BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5664RBRMZ-5?

Additional datasheets, footprints and schematics for AD5664RBRMZ-5 are listed on our Part Details page. You can also find images and similar parts to AD5664RBRMZ-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5664RBRMZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5664RBRMZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5664RBRMZ-5 fall under?

The AD5664RBRMZ-5 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5664RBRMZ-5 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5664RBRMZ-5 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5664RBRMZ-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5664RBRMZ-5 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5664RBRMZ-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5664RBRMZ-5 often in real-time on the comparison pages.

What if I can't find stock of AD5664RBRMZ-5?

You can fill out our help required form which you can use to request a quote for AD5664RBRMZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay