Status: | Production |
---|---|
Series: | AD5662 |
RoHS: | Compliant |
Low power (250 μA @ 5 V) single 16-bit nanoDAC |
12-bit accuracy guaranteed Tiny 8-lead SOT-23/MSOP package |
Power-down to 480 nA @ 5 V, 100 nA @ 3 V |
Power-on reset to zero scale/midscale |
2.7 V to 5.5 V power supply |
Guaranteed 16-bit monotonic by design |
3 power-down functions |
Serial interface with Schmitt-triggered inputs |
Rail-to-rail operation |
SYNC interrupt facility |
Temperature range −40°C to +125°C |
Qualified for automotive applications |
D/A Converter, 16Bit, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices AD5662BRJZ-2REEL7 | Newark Electronics |
D/A CONVERTER, 16BIT, -40 TO 125DEG C | element14 |
Single 16bit SPI DAC reset to | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5662BRJZ-2REEL7?
Additional datasheets, footprints and schematics for AD5662BRJZ-2REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5662BRJZ-2REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5662BRJZ-2REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5662BRJZ-2REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5662BRJZ-2REEL7 fall under?
The AD5662BRJZ-2REEL7 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5662BRJZ-2REEL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5662BRJZ-2REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5662BRJZ-2REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5662BRJZ-2REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5662BRJZ-2REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5662BRJZ-2REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5662BRJZ-2REEL7?
You can fill out our help required form which you can use to request a quote for AD5662BRJZ-2REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.