AD5662BRJZ-1REEL7 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5662
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5662, a member of the nanoDAC family, is a low power, single, 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5662 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V (AD5662x-1) or to midscale (AD5662x-2), and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The power consumption is 0.75 mW at 5 V, going down to 2.4 μW in power-down mode.The AD5662’s on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.21
3,579
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.00
-
Buy Now
Logo for Farnell
Farnell
from US$5.02
-
Buy Now

Features

Low power (250 μA @ 5 V) single 16-bit nanoDAC
12-bit accuracy guaranteed Tiny 8-lead SOT-23/MSOP package
Power-down to 480 nA @ 5 V, 100 nA @ 3 V
Power-on reset to zero scale/midscale 
2.7 V to 5.5 V power supply
Guaranteed 16-bit monotonic by design
3 power-down functions
Serial interface with Schmitt-triggered inputs
Rail-to-rail operation
SYNC interrupt facility
Temperature range −40°C to +125°C
Qualified for automotive applications 

Alternative Descriptions

Single 2.7-5.5V 16bit SPI DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD
D/A CONVERTER, 16BIT, SOT-23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5662BRJZ-1REEL7?

Additional datasheets, footprints and schematics for AD5662BRJZ-1REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5662BRJZ-1REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5662BRJZ-1REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5662BRJZ-1REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5662BRJZ-1REEL7 fall under?

The AD5662BRJZ-1REEL7 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5662BRJZ-1REEL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5662BRJZ-1REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5662BRJZ-1REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5662BRJZ-1REEL7 have stock available?

Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for AD5662BRJZ-1REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5662BRJZ-1REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD5662BRJZ-1REEL7?

You can fill out our help required form which you can use to request a quote for AD5662BRJZ-1REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay