AD5662ARMZ-1 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5662
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5662, a member of the nanoDAC family, is a low power, single, 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5662 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V (AD5662x-1) or to midscale (AD5662x-2), and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The power consumption is 0.75 mW at 5 V, going down to 2.4 μW in power-down mode.The AD5662’s on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing

Where to Buy

Prices starting from US$4.44

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$4.58
273
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.52
162
in stock
Buy Now
Logo for element14
element14
from US$4.87
162
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.66
162
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.62
127
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.44
-
Buy Now

Features

Low power (250 μA @ 5 V) single 16-bit nanoDAC
12-bit accuracy guaranteed Tiny 8-lead SOT-23/MSOP package
Power-down to 480 nA @ 5 V, 100 nA @ 3 V
Power-on reset to zero scale/midscale 
2.7 V to 5.5 V power supply
Guaranteed 16-bit monotonic by design
3 power-down functions
Serial interface with Schmitt-triggered inputs
Rail-to-rail operation
SYNC interrupt facility
Temperature range −40°C to +125°C
Qualified for automotive applications 

Alternative Descriptions

Dac, 16Bit, Msop-8, -40 To 125Deg C | Newark Electronics
DAC, 16BIT, MSOP-8, -40 TO 125DEG C | element14
Single 2.7-5.5V 16bit SPI DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5662ARMZ-1?

Additional datasheets, footprints and schematics for AD5662ARMZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5662ARMZ-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5662ARMZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5662ARMZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5662ARMZ-1 fall under?

The AD5662ARMZ-1 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5662ARMZ-1 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5662ARMZ-1 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5662ARMZ-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5662ARMZ-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5662ARMZ-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5662ARMZ-1 often in real-time on the comparison pages.

What if I can't find stock of AD5662ARMZ-1?

You can fill out our help required form which you can use to request a quote for AD5662ARMZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay