Status: | Production |
---|---|
Series: | AD5660 |
RoHS: | Compliant |
Low power, single nanoDAC |
AD5660: 16 bits |
12-Bit Accuracy Guaranteed |
On-chip, 1.25 V/2.5 V, 5 ppm/°C reference |
Tiny 8-lead SOT-23/MSOP packages |
Power-down to 480 nA @ 5 V, 200 nA @ 3 V |
3 V/5 V single power supply |
Guaranteed 16-bit monotonic by design |
Power-on reset to zero/midscale |
3 power-down functions |
Serial interface with Schmitt-triggered inputs |
Rail-to-rail operation |
SYNC interrupt facility |
Single 5V 16bit SPI DAC with r | Analog Devices |
Dac, 16Bit, Msop-8, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, MSOP-8, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5660CRMZ-3?
Additional datasheets, footprints and schematics for AD5660CRMZ-3 are listed on our Part Details page. You can also find images and similar parts to AD5660CRMZ-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5660CRMZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5660CRMZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5660CRMZ-3 fall under?
The AD5660CRMZ-3 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5660CRMZ-3 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5660CRMZ-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5660CRMZ-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5660CRMZ-3 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5660CRMZ-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5660CRMZ-3 often in real-time on the comparison pages.
What if I can't find stock of AD5660CRMZ-3?
You can fill out our help required form which you can use to request a quote for AD5660CRMZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.