AD5660BRJZ-1500RL7 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5660
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5620 / AD5640 / AD5660, members of the nanoDAC® family of devices, are low power, single, 12-/14-/16-bit, buffered voltage-out DACs and are guaranteed monotonic by design.The AD5620 / AD5640 / AD5660-1 parts include an internal, 1.25 V, 5 ppm/°C reference, giving a full-scale output voltage range of 2.5 V. The AD5620 / AD5640 / AD5660-2-3 parts include an internal, 2.5 V, 5 ppm/°C reference, giving a full-scale output voltage range of 5 V. The reference associated with each part is available at the VREFOUT pin.The parts incorporate a power-on reset circuit to ensure that the DAC output powers up to 0 V (AD5620 / AD5640 / AD5660-1-2) or midscale (AD5620-3 and AD5660-3) and remains there until a valid write takes place. The parts contain a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The power consumption is 2.5 mW at 5 V, reducing to 1 μW in power-down mode.The AD5620 / AD5640 / AD5660 on-chip precision output amplifier allows rail-to-rail output swing to be achieved. For remote sensing

Where to Buy

Prices starting from US$6.12

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$8.36
2,184
in stock
Buy Now
Logo for element14
element14
from US$6.69
2,184
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.31
2,184
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.38
762
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.12
-
Buy Now

Features

Low power, single nanoDAC
AD5660: 16 bits
12-Bit Accuracy Guaranteed
On-chip, 1.25 V/2.5 V, 5 ppm/°C reference
Tiny 8-lead SOT-23/MSOP packages
Power-down to 480 nA @ 5 V, 200 nA @ 3 V
3 V/5 V single power supply
Guaranteed 16-bit monotonic by design
Power-on reset to zero/midscale
3 power-down functions
Serial interface with Schmitt-triggered inputs
Rail-to-rail operation
SYNC interrupt facility

Alternative Descriptions

Dac, 16Bit, Sot-23-8, -40 To 105Deg C | Newark Electronics
DAC, 16BIT, SOT-23-8, -40 TO 105DEG C | element14
Single 3V 16bit SPI DAC with r | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5660BRJZ-1500RL7?

Additional datasheets, footprints and schematics for AD5660BRJZ-1500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5660BRJZ-1500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5660BRJZ-1500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5660BRJZ-1500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5660BRJZ-1500RL7 fall under?

The AD5660BRJZ-1500RL7 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5660BRJZ-1500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5660BRJZ-1500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5660BRJZ-1500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5660BRJZ-1500RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5660BRJZ-1500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5660BRJZ-1500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5660BRJZ-1500RL7?

You can fill out our help required form which you can use to request a quote for AD5660BRJZ-1500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay