Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.01
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 10Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 5644 |
IC Case Style | SOP |
Linearity Error | 1.5% |
Linearity Error ADC / DAC + | 4LSB |
Linearity Error ADC / DAC - | 4LSB |
No. of Bits | 14bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Sample Rate | 250kSPS |
Settling Time | 3.5µs |
Supply Current | 950µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Quad 5V 14bit SPI DAC with ref | Analog Devices |
Dac, 14Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 14BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5644RBRMZ-5?
Additional datasheets, footprints and schematics for AD5644RBRMZ-5 are listed on our Part Details page. You can also find images and similar parts to AD5644RBRMZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5644RBRMZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5644RBRMZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5644RBRMZ-5 fall under?
The AD5644RBRMZ-5 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5644RBRMZ-5 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5644RBRMZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5644RBRMZ-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5644RBRMZ-5 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5644RBRMZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5644RBRMZ-5 often in real-time on the comparison pages.
What if I can't find stock of AD5644RBRMZ-5?
You can fill out our help required form which you can use to request a quote for AD5644RBRMZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.