Status: | Production |
---|---|
Series: | AD5628 |
RoHS: | Compliant |
Prices starting from US$9.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.64
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
93
in stock
|
Buy Now | |
Richardson RFPD
from US$14.51
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$16.59
|
11
in stock
|
Buy Now | |
element14
from US$15.20
|
11
in stock
|
Buy Now | |
Farnell
from US$14.46
|
11
in stock
|
Buy Now |
Low power, small footprint, pin-compatible octal DACs: 12 bits |
14-lead/16-lead TSSOP, 16-lead LFCSP, and 16-ball WLCSP |
On-chip 1.25 V/2.5 V, 5 ppm/°C reference |
Power down to 400 nA at 5 V, 200 nA at 3 V |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to zero scale or midscale |
3 power-down functions |
Hardware LDAC and LDAC override function |
CLR function to programmable code |
Rail-to-rail operation |
Octal 3V 12bit SPI DAC with re | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Dac, 12Bit, Tssop-14, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-14, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a AD5628BRUZ-1?
Additional datasheets, footprints and schematics for AD5628BRUZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5628BRUZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5628BRUZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5628BRUZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5628BRUZ-1 fall under?
The AD5628BRUZ-1 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5628BRUZ-1 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5628BRUZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5628BRUZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5628BRUZ-1 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD5628BRUZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5628BRUZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD5628BRUZ-1?
You can fill out our help required form which you can use to request a quote for AD5628BRUZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.