AD5627RBRMZ-2 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5627R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5627R / AD5647R / AD5667R, AD5627 / AD5667 members of the nanoDAC family are low power, dual, 12-, 14-, 16-bit buffered voltage-out DACs with/without on-chip reference. All devices operate from a single 2.7 V to 5.5 V supply, are guaranteed monotonic by design, and have an I2C-compatible serial interface.The AD5627R / AD5647R / AD5667R, AD5627 / AD5667 have an on-chip reference. The AD5627RBCPZ, AD5647RBCPZ, and AD5667RBCPZ have a 1.25 V, 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD5627RBRMZ and AD5667RBRMZ have a 2.5 V, 5 ppm/°C reference, giving a full-scale output range of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference. The internal reference is enabled via a software write. The AD5667 and AD5627 require an external reference voltage to set the output range of the DAC.The AD5627R / AD5647R / AD5667R, AD5627 / AD5667 incorporate a power-on reset circuit that ensures the DAC output powers up to 0 V, and remains there until a valid write takes place. The device contains a per-channel power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The low power consumption of this device in normal operation makes it ideally suited to portable battery-operated equipment. The on-chip precision output amplifier enables rail-to-rail output swing.The AD5627R / AD5647R / AD5667R, AD5627 / AD5667 use a 2-wire I2C-compatible serial interface that operates in standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes.

Where to Buy

Prices starting from US$4.56

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.76
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.69
9
in stock
Buy Now
Logo for element14
element14
from US$5.02
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.75
9
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.56
-
Buy Now

Features

Low power, smallest pin-compatible, dual nanoDACs
AD5627R/AD5647R/AD5667R
12-/14-/16-bit
On-chip 1.25 V/2.5 V, 5 ppm/°C reference
AD5627/AD5667
12-/16-bit
External reference only
3 mm × 3 mm LFCSP and 10-lead MSOP
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
Power-on reset to zero scale
Per channel power-down
Hardware LDAC and CLR functions
I2C-compatible serial interface supports standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes

Alternative Descriptions

Dual 5V 12bit I2C DAC w ref LD | Analog Devices
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5627RBRMZ-2?

Additional datasheets, footprints and schematics for AD5627RBRMZ-2 are listed on our Part Details page. You can also find images and similar parts to AD5627RBRMZ-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5627RBRMZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5627RBRMZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5627RBRMZ-2 fall under?

The AD5627RBRMZ-2 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5627RBRMZ-2 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5627RBRMZ-2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5627RBRMZ-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5627RBRMZ-2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5627RBRMZ-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5627RBRMZ-2 often in real-time on the comparison pages.

What if I can't find stock of AD5627RBRMZ-2?

You can fill out our help required form which you can use to request a quote for AD5627RBRMZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay