Status: | Production |
---|---|
Series: | AD5625 |
RoHS: | Compliant |
Low power, smallest pin-compatible, quad nanoDACs |
AD5625R/AD5645R/AD5665R |
12-/14-/16-bit nanoDACs |
On-chip, 2.5 V, 5 ppm/°C reference in TSSOP |
On-chip, 2.5 V, 10 ppm/°C reference in LFCSP |
On-chip, 1.25 V, 10 ppm/°C reference in LFCSP |
AD5625/AD5665 |
12-/16-bit nanoDACs |
External reference only |
3 mm × 3 mm, 10-lead LFCSP; 14-lead TSSOP; and 1.665 mm × 2.245 mm, 12-ball WLCSP |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to zero scale/midscale |
Per channel power-down |
Hardware LDAC and CLR functions |
I2C-compatible serial interface supports standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes |
Quad 2.7-5.5V 12bit I2C DAC | Analog Devices |
Dac, 12Bit, Tssop-14, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-14, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5625BRUZ?
Additional datasheets, footprints and schematics for AD5625BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5625BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5625BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5625BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5625BRUZ fall under?
The AD5625BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5625BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5625BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5625BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5625BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5625BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5625BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5625BRUZ?
You can fill out our help required form which you can use to request a quote for AD5625BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.