Status: | Production |
---|---|
Series: | AD5624R |
RoHS: | Compliant |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.84
|
438
in stock
|
Buy Now | |
Schukat Electronic
from US$9.49
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.52
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$8.89
|
45
in stock
|
Buy Now | |
element14
from US$8.23
|
45
in stock
|
Buy Now | |
Farnell
from US$7.83
|
45
in stock
|
Buy Now | |
Richardson RFPD
from US$7.64
|
-
|
Buy Now |
Low power, smallest pin-compatible, quad nanoDACs |
AD5664R: 16 bits |
AD5644R: 14 bits |
AD5624R: 12 bits |
User selectable external or internal reference External reference default On-chip 1.25 V/2.5 V, 5 ppm/°C reference |
10-lead MSOP; 10-lead, 3 mm × 3 mm LFCSP_WD; and 12-ball, 1.665 mm × 2.245 mm WLCSP |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to zero scale |
Per channel power-down |
Serial interface, up to 50 MHz |
Quad 3V 12bit SPI DAC with ref | Analog Devices |
12bit Ser. DAC 4Ch MSOP10 | Schukat Electronic |
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5624RBRMZ-3?
Additional datasheets, footprints and schematics for AD5624RBRMZ-3 are listed on our Part Details page. You can also find images and similar parts to AD5624RBRMZ-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5624RBRMZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5624RBRMZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5624RBRMZ-3 fall under?
The AD5624RBRMZ-3 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5624RBRMZ-3 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5624RBRMZ-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5624RBRMZ-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5624RBRMZ-3 have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD5624RBRMZ-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5624RBRMZ-3 often in real-time on the comparison pages.
What if I can't find stock of AD5624RBRMZ-3?
You can fill out our help required form which you can use to request a quote for AD5624RBRMZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.