Status: | Production |
---|---|
Series: | AD5623R |
RoHS: | Compliant |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.47
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.65
|
1,219
in stock
|
Buy Now | |
element14
from US$4.69
|
1,219
in stock
|
Buy Now | |
Farnell
from US$4.47
|
1,219
in stock
|
Buy Now | |
Chip One Stop
from US$3.96
|
990
in stock
|
Buy Now | |
Richardson RFPD
from US$4.29
|
-
|
Buy Now |
Low power, smallest pin-compatible, dual nanoDAC |
AD5663R: 16 bits |
AD5643R: 14 bits |
AD5623R: 12 bits |
User-selectable external or internal reference |
External reference default |
On-chip 1.25 V/2.5 V, 5 ppm/°C reference |
10-lead MSOP and 3 mm × 3 mm LFCSP |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
See data sheet for additional featuresAD5623R-EP supports defense and aerospace applications (AQEC standard) |
Download AD5623R-EP Data Sheet (pdf) |
Extended temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14633-01XE DSCC Drawing Number |
Dual 5V 12bit SPI DAC with ref | Analog Devices |
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5623RBRMZ-5REEL7?
Additional datasheets, footprints and schematics for AD5623RBRMZ-5REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5623RBRMZ-5REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5623RBRMZ-5REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5623RBRMZ-5REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5623RBRMZ-5REEL7 fall under?
The AD5623RBRMZ-5REEL7 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5623RBRMZ-5REEL7 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5623RBRMZ-5REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5623RBRMZ-5REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5623RBRMZ-5REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5623RBRMZ-5REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5623RBRMZ-5REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5623RBRMZ-5REEL7?
You can fill out our help required form which you can use to request a quote for AD5623RBRMZ-5REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.