AD5623RBRMZ-5 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5623R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5623R/AD5643R/AD5663R, members of the nanoDAC® family, are low power, dual 12-, 14-, and 16-bit buffered voltage-out digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5623R/AD5643R/AD5663R have an on-chip reference. The AD5623R-3/AD5643R-3/AD5663R-3 have a 1.25 V, 5 ppm/°C reference, giving a full-scale output of 2.5 V; and the AD5623R-5/ AD5643R-5/AD5663R-5 have a 2.5 V, 5 ppm/°C reference, giving a full-scale output of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference; and all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is turned on by writing to the DAC.The parts incorporate a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment.The AD5623R/AD5643R/AD5663R use a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz, and they arecompatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing to be achieved.Product Highlights Dual 12-, 14-, and 16-bit DAC. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 4.5 μs maximum settling time for the AD5623R.

Where to Buy

Prices starting from US$3.96

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.96
669
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.47
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.34
75
in stock
Buy Now
Logo for element14
element14
from US$4.69
75
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.47
75
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.29
-
Buy Now

Features

Low power, smallest pin-compatible, dual nanoDAC
AD5663R: 16 bits
AD5643R: 14 bits
AD5623R: 12 bits
User-selectable external or internal reference
External reference default
On-chip 1.25 V/2.5 V, 5 ppm/°C reference
10-lead MSOP and 3 mm × 3 mm LFCSP
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
See data sheet for additional featuresAD5623R-EP supports defense and aerospace applications (AQEC standard)
Download AD5623R-EP Data Sheet (pdf)
Extended temperature range: −55°C to +105°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/14633-01XE DSCC Drawing Number

Alternative Descriptions

Dual 5V 12bit SPI DAC with ref | Analog Devices
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5623RBRMZ-5?

Additional datasheets, footprints and schematics for AD5623RBRMZ-5 are listed on our Part Details page. You can also find images and similar parts to AD5623RBRMZ-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5623RBRMZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5623RBRMZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5623RBRMZ-5 fall under?

The AD5623RBRMZ-5 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5623RBRMZ-5 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5623RBRMZ-5 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5623RBRMZ-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5623RBRMZ-5 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5623RBRMZ-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5623RBRMZ-5 often in real-time on the comparison pages.

What if I can't find stock of AD5623RBRMZ-5?

You can fill out our help required form which you can use to request a quote for AD5623RBRMZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay