Status: | Production |
---|---|
Series: | AD5623R |
RoHS: | Compliant |
Prices starting from US$4.29
Low power, smallest pin-compatible, dual nanoDAC |
AD5663R: 16 bits |
AD5643R: 14 bits |
AD5623R: 12 bits |
User-selectable external or internal reference |
External reference default |
On-chip 1.25 V/2.5 V, 5 ppm/°C reference |
10-lead MSOP and 3 mm × 3 mm LFCSP |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
See data sheet for additional featuresAD5623R-EP supports defense and aerospace applications (AQEC standard) |
Download AD5623R-EP Data Sheet (pdf) |
Extended temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14633-01XE DSCC Drawing Number |
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14 |
Dual 3V 12bit SPI DAC with ref | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5623RBRMZ-3?
Additional datasheets, footprints and schematics for AD5623RBRMZ-3 are listed on our Part Details page. You can also find images and similar parts to AD5623RBRMZ-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5623RBRMZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5623RBRMZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5623RBRMZ-3 fall under?
The AD5623RBRMZ-3 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5623RBRMZ-3 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5623RBRMZ-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5623RBRMZ-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5623RBRMZ-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5623RBRMZ-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5623RBRMZ-3 often in real-time on the comparison pages.
What if I can't find stock of AD5623RBRMZ-3?
You can fill out our help required form which you can use to request a quote for AD5623RBRMZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.