Status: | Unknown |
---|---|
Series: | AD5620 Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.56
|
1
in stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 125kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | AD5620 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD5620ARJZ-2500RL7?
Additional datasheets, footprints and schematics for AD5620ARJZ-2500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5620ARJZ-2500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5620ARJZ-2500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5620ARJZ-2500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5620ARJZ-2500RL7 fall under?
The AD5620ARJZ-2500RL7 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5620ARJZ-2500RL7 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5620ARJZ-2500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5620ARJZ-2500RL7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5620ARJZ-2500RL7 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for AD5620ARJZ-2500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5620ARJZ-2500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5620ARJZ-2500RL7?
You can fill out our help required form which you can use to request a quote for AD5620ARJZ-2500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.