Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | LFCSP |
No. of Pins | 6Pins |
Data Interface | Microwire QSPI SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 75µA |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a AD5611ACPZ?
Additional datasheets, footprints and schematics for AD5611ACPZ are listed on our Part Details page. You can also find images and similar parts to AD5611ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5611ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5611ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5611ACPZ fall under?
The AD5611ACPZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5611ACPZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5611ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5611ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5611ACPZ have stock available?
There is no stock from authorised distributors for AD5611ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5611ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD5611ACPZ?
You can fill out our help required form which you can use to request a quote for AD5611ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.