Status: | Production |
---|---|
Series: | AD558 |
RoHS: | Compliant |
Prices starting from US$13.00
Complete 8-bit DAC |
Voltage Output-2 Calibrated Ranges |
Internal Precision Bandgap Reference |
Single-Supply Operation: +5 V to +15 V |
Full Microprocessor Interface |
Fast: 1 µs Voltage settling to ±1/2 LSB |
Low Power: 75 mW |
No User Trims |
Guaranteed Monotonic Over Temperature |
All Errors Specified Tmin to Tmax |
Small 16-Pin DIP and 20-PIN PLCC Packages |
Single Laser-Wafer-Trimmed Chip for Hybrids |
IC,MONO 8-BIT D/A CONVER | Analog Devices |
Dac, 8Bit, Dip-16, 0 To 70Deg C | Newark Electronics |
DAC, 8BIT, DIP-16, 0 TO 70DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD558KNZ?
Additional datasheets, footprints and schematics for AD558KNZ are listed on our Part Details page. You can also find images and similar parts to AD558KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD558KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD558KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD558KNZ fall under?
The AD558KNZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD558KNZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD558KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD558KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD558KNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD558KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD558KNZ often in real-time on the comparison pages.
What if I can't find stock of AD558KNZ?
You can fill out our help required form which you can use to request a quote for AD558KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.