AD5560JSVUZ Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE by Analog Devices

Status: Production
Series: AD5560
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5560 is a high performance, highly integrated device power supply consisting of programmable force voltages and measure ranges. This part includes the required DAC levels to set the programmable inputs for the drive amplifier, as well as clamping and comparator circuitry. Offset and gain correction is included on-chip for DAC functions. A number of programmable measure current ranges are available: five internal fixed ranges and two external customer-selectable ranges (EXTFORCE1 and EXTFORCE2) that can supply currents up to ±1.2 A and ±500 mA, respectively. The voltage range possible at this high current level is limited by headroom and the maximum power dissipation. Current ranges in excess of ±1.2 A or at high current and high voltage combinations can be achieved by paralleling or ganging multiple DPS devices. Open-drain alarm outputs are provided in the event of overcurrent, overtemperature, or Kelvin alarm on either the SENSE or DUTGND line.The DPS functions are controlled via a simple 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards running at clock speeds of up to 50 MHz.

Where to Buy

Prices starting from US$33.36

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$34.75
21
in stock
Buy Now
Logo for element14
element14
from US$35.05
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$33.36
21
in stock
Buy Now

Features

Programmable device power supply (DPS)
FV, MI, MV, FNMV functions
5 internal current ranges (on-chip RSENSE)
±5 μA, ±25 μA, ±250 μA, ±2.5 mA, ±25 mA
2 external high current ranges (external RSENSE)
EXTFORCE1: ±1.2 A maximum
EXTFORCE2: ±500 mA maximum
Integrated programmable levels
All 16-bit DACs: force DAC, comparator DACs, clamp DACs, offset DAC, OSD DAC, DGS DAC
Programmable Kelvin clamp and alarm
Offset and gain correction registers on-chip
Ramp mode on force DAC for power supply slewing
Programmable slew rate feature, 1 V/μs to 0.3 V/μs
DUTGND Kelvin sense and alarm
25 V FV span with asymmetrical operation within −22 V/+25 V
On-chip comparators
Gangable for higher current
Guard amplifier
System PMU connections
Current clamps
Die temperature sensor and shutdown feature
On-chip diode thermal array
Diagnostic register allows access to internal nodes
Open-drain alarm flags (temperature, current clamp, Kelvin alarm)
SPI-/MICROWIRE-/DSP-compatible interface
64-lead (10 mm × 10 mm) TQFP with exposed pad (on top)
72-ball (8 mm × 8 mm) flip-chip BGA

Alternative Descriptions

Device Power Supply, 16Bit, 400Khz, Tqfp | Newark Electronics
DEVICE POWER SUPPLY, 16BIT, 400KHZ, TQFP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5560JSVUZ?

Additional datasheets, footprints and schematics for AD5560JSVUZ are listed on our Part Details page. You can also find images and similar parts to AD5560JSVUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5560JSVUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5560JSVUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5560JSVUZ fall under?

The AD5560JSVUZ is listed under Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE.

Can I view similar or alternative parts?

You can view similar parts to AD5560JSVUZ when available in the Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5560JSVUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5560JSVUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5560JSVUZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5560JSVUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5560JSVUZ often in real-time on the comparison pages.

What if I can't find stock of AD5560JSVUZ?

You can fill out our help required form which you can use to request a quote for AD5560JSVUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay